Capital Lighting, Inc. 60-4388 Semi-Flush Mts.-Other 645370

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Semi-Flush UPC: 045923643880 Category: Semi-Flush Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Semi-Flush UPC: 045923643880 Category: Semi-Flush Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4388 Semi-Flush Mts.-Other - 645370 - Capital Lighting, Inc.
Columbus, OH, USA
60-4388 Semi-Flush Mts.-Other
645370
60-4388 Semi-Flush Mts.-Other 645370
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Semi-Flush UPC: 045923643880 Category: Semi-Flush Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.62
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corvo Bronze
Product Name: Four Light Semi-Flush
UPC: 045923643880
Category: Semi-Flush
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645370
Product Name 60-4388 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details