Capital Lighting, Inc. 60-4416 Mid. Chandeliers-Candle 645368

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Chrome Product Name: 12 Light Chandelier UPC: 045923644160 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Chrome Product Name: 12 Light Chandelier UPC: 045923644160 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4416 Mid. Chandeliers-Candle - 645368 - Capital Lighting, Inc.
Columbus, OH, USA
60-4416 Mid. Chandeliers-Candle
645368
60-4416 Mid. Chandeliers-Candle 645368
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Chrome Product Name: 12 Light Chandelier UPC: 045923644160 Category: Chandeliers Glass: Gloss Black Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Chrome
Product Name: 12 Light Chandelier
UPC: 045923644160
Category: Chandeliers
Glass: Gloss Black
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645368
Product Name 60-4416 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details