Capital Lighting, Inc. 60-4408 Large Chandeliers-Glass Shade 645364

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 44.75 Bulb Type: T4 G9 Qty: 8 Wattage: 50 Finish: Inca Gold Product Name: Eight Light Chandelier UPC: 045923644085 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 44.75 Bulb Type: T4 G9 Qty: 8 Wattage: 50 Finish: Inca Gold Product Name: Eight Light Chandelier UPC: 045923644085 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4408 Large Chandeliers-Glass Shade - 645364 - Capital Lighting, Inc.
Columbus, OH, USA
60-4408 Large Chandeliers-Glass Shade
645364
60-4408 Large Chandeliers-Glass Shade 645364
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 44.75 Bulb Type: T4 G9 Qty: 8 Wattage: 50 Finish: Inca Gold Product Name: Eight Light Chandelier UPC: 045923644085 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 44.75
Bulb
Type: T4 G9
Qty: 8
Wattage: 50
Finish: Inca Gold
Product Name: Eight Light Chandelier
UPC: 045923644085
Category: Chandeliers
Glass: Frosted
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645364
Product Name 60-4408 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details