Capital Lighting, Inc. 60-4411 Sconces-Single Candle 645363

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Sconce UPC: 045923644115 Category: Sconces Glass: Gloss Black Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Sconce UPC: 045923644115 Category: Sconces Glass: Gloss Black Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4411 Sconces-Single Candle - 645363 - Capital Lighting, Inc.
Columbus, OH, USA
60-4411 Sconces-Single Candle
645363
60-4411 Sconces-Single Candle 645363
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Sconce UPC: 045923644115 Category: Sconces Glass: Gloss Black Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Sconce
UPC: 045923644115
Category: Sconces
Glass: Gloss Black
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645363
Product Name 60-4411 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details