Capital Lighting, Inc. 60-4414 Island/Pool Table-4 Light + 645362

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 24.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Pendant UPC: 045923644146 Category: Pendants Glass: Gloss Black Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 24.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Pendant UPC: 045923644146 Category: Pendants Glass: Gloss Black Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4414 Island/Pool Table-4 Light + - 645362 - Capital Lighting, Inc.
Columbus, OH, USA
60-4414 Island/Pool Table-4 Light +
645362
60-4414 Island/Pool Table-4 Light + 645362
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 24.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Product Name: Six Light Pendant UPC: 045923644146 Category: Pendants Glass: Gloss Black Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 24.62
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Product Name: Six Light Pendant
UPC: 045923644146
Category: Pendants
Glass: Gloss Black
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645362
Product Name 60-4414 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details