Capital Lighting, Inc. 60-4047 Island/Pool Table-Drum Shades 645359

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640476 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640476 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4047 Island/Pool Table-Drum Shades - 645359 - Capital Lighting, Inc.
Columbus, OH, USA
60-4047 Island/Pool Table-Drum Shades
645359
60-4047 Island/Pool Table-Drum Shades 645359
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640476 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923640476
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645359
Product Name 60-4047 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details