Capital Lighting, Inc. 60-4348 Flush Mounts-Drum Shades 645358

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923643484 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923643484 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4348 Flush Mounts-Drum Shades - 645358 - Capital Lighting, Inc.
Columbus, OH, USA
60-4348 Flush Mounts-Drum Shades
645358
60-4348 Flush Mounts-Drum Shades 645358
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923643484 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923643484
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645358
Product Name 60-4348 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details