PRODUCT DETAILS / SPECS
Width/Dia: 7.62
Height: 8.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923643415
Category: Vanity
Glass: Slate Gray
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645354 |
| Product Name | 60-4341 Sconces-Other |
| Application | Residential |