Capital Lighting, Inc. 60-4344 Sconces-Other 645351

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923643446 Category: Sconces Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923643446 Category: Sconces Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4344 Sconces-Other - 645351 - Capital Lighting, Inc.
Columbus, OH, USA
60-4344 Sconces-Other
645351
60-4344 Sconces-Other 645351
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923643446 Category: Sconces Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 045923643446
Category: Sconces
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645351
Product Name 60-4344 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details