Capital Lighting, Inc. 60-4393 Semi-Flush Mts.-Other 645349

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Semi-Flush UPC: 045923643934 Category: Semi-Flush Glass: Beige Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Semi-Flush UPC: 045923643934 Category: Semi-Flush Glass: Beige Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4393 Semi-Flush Mts.-Other - 645349 - Capital Lighting, Inc.
Columbus, OH, USA
60-4393 Semi-Flush Mts.-Other
645349
60-4393 Semi-Flush Mts.-Other 645349
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Semi-Flush UPC: 045923643934 Category: Semi-Flush Glass: Beige Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bali Bronze
Product Name: Two Light Semi-Flush
UPC: 045923643934
Category: Semi-Flush
Glass: Beige Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645349
Product Name 60-4393 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details