Capital Lighting, Inc. 60-4396 Island/Pool Table-4 Light + 645346

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.87 Height: 26.12 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bali Bronze Product Name: Six Light Pendant UPC: 045923643965 Category: Pendants Glass: Beige Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.87 Height: 26.12 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bali Bronze Product Name: Six Light Pendant UPC: 045923643965 Category: Pendants Glass: Beige Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4396 Island/Pool Table-4 Light + - 645346 - Capital Lighting, Inc.
Columbus, OH, USA
60-4396 Island/Pool Table-4 Light +
645346
60-4396 Island/Pool Table-4 Light + 645346
PRODUCT DETAILS / SPECS Width/Dia: 48.87 Height: 26.12 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bali Bronze Product Name: Six Light Pendant UPC: 045923643965 Category: Pendants Glass: Beige Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 48.87
Height: 26.12
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bali Bronze
Product Name: Six Light Pendant
UPC: 045923643965
Category: Pendants
Glass: Beige Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645346
Product Name 60-4396 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details