Capital Lighting, Inc. 60-4404 Mid. Chandeliers-Glass Up 645345

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 26.00 Bulb Type: T4 G9 Qty: 4 Wattage: 50 Finish: Inca Gold Product Name: Four Light Chandelier UPC: 045923644047 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 26.00 Bulb Type: T4 G9 Qty: 4 Wattage: 50 Finish: Inca Gold Product Name: Four Light Chandelier UPC: 045923644047 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4404 Mid. Chandeliers-Glass Up - 645345 - Capital Lighting, Inc.
Columbus, OH, USA
60-4404 Mid. Chandeliers-Glass Up
645345
60-4404 Mid. Chandeliers-Glass Up 645345
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 26.00 Bulb Type: T4 G9 Qty: 4 Wattage: 50 Finish: Inca Gold Product Name: Four Light Chandelier UPC: 045923644047 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 26.00
Bulb
Type: T4 G9
Qty: 4
Wattage: 50
Finish: Inca Gold
Product Name: Four Light Chandelier
UPC: 045923644047
Category: Chandeliers
Glass: Frosted
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645345
Product Name 60-4404 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details