Capital Lighting, Inc. 60-4398 Pendants-Fabric Shade 645343

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bali Bronze Product Name: Four Light Pendant UPC: 045923643989 Category: Pendants Glass: Beige Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bali Bronze Product Name: Four Light Pendant UPC: 045923643989 Category: Pendants Glass: Beige Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4398 Pendants-Fabric Shade - 645343 - Capital Lighting, Inc.
Columbus, OH, USA
60-4398 Pendants-Fabric Shade
645343
60-4398 Pendants-Fabric Shade 645343
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bali Bronze Product Name: Four Light Pendant UPC: 045923643989 Category: Pendants Glass: Beige Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.62
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bali Bronze
Product Name: Four Light Pendant
UPC: 045923643989
Category: Pendants
Glass: Beige Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645343
Product Name 60-4398 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details