Capital Lighting, Inc. 60-4402 Bathroom Fixtures-Two Lights 645340

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: T4 G9 Qty: 2 Wattage: 50 Finish: Inca Gold Product Name: Two Light Sconce UPC: 045923644023 Category: Sconces Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: T4 G9 Qty: 2 Wattage: 50 Finish: Inca Gold Product Name: Two Light Sconce UPC: 045923644023 Category: Sconces Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4402 Bathroom Fixtures-Two Lights - 645340 - Capital Lighting, Inc.
Columbus, OH, USA
60-4402 Bathroom Fixtures-Two Lights
645340
60-4402 Bathroom Fixtures-Two Lights 645340
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: T4 G9 Qty: 2 Wattage: 50 Finish: Inca Gold Product Name: Two Light Sconce UPC: 045923644023 Category: Sconces Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.00
Bulb
Type: T4 G9
Qty: 2
Wattage: 50
Finish: Inca Gold
Product Name: Two Light Sconce
UPC: 045923644023
Category: Sconces
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645340
Product Name 60-4402 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details