Capital Lighting, Inc. 60-4436 Flush Mounts-Drum Shades 645338

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Flush Mount UPC: 045923644368 Category: Flush Mounts Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Flush Mount UPC: 045923644368 Category: Flush Mounts Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4436 Flush Mounts-Drum Shades - 645338 - Capital Lighting, Inc.
Columbus, OH, USA
60-4436 Flush Mounts-Drum Shades
645338
60-4436 Flush Mounts-Drum Shades 645338
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Flush Mount UPC: 045923644368 Category: Flush Mounts Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Flush Mount
UPC: 045923644368
Category: Flush Mounts
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645338
Product Name 60-4436 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details