Capital Lighting, Inc. 60-4037 Flush Mounts-Drum Shades 645337

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Flush Mount UPC: 045923640377 Category: Flush Mounts Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Flush Mount UPC: 045923640377 Category: Flush Mounts Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4037 Flush Mounts-Drum Shades - 645337 - Capital Lighting, Inc.
Columbus, OH, USA
60-4037 Flush Mounts-Drum Shades
645337
60-4037 Flush Mounts-Drum Shades 645337
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Flush Mount UPC: 045923640377 Category: Flush Mounts Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Bulb
Qty: 4
Wattage: 13
Finish: Hazel Bronze
Product Name: Four Light Flush Mount
UPC: 045923640377
Category: Flush Mounts
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645337
Product Name 60-4037 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details