Capital Lighting, Inc. 60-4039 Sconces-Other 645335

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: GU24 T2 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923640391 Category: Sconces Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: GU24 T2 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923640391 Category: Sconces Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4039 Sconces-Other - 645335 - Capital Lighting, Inc.
Columbus, OH, USA
60-4039 Sconces-Other
645335
60-4039 Sconces-Other 645335
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: GU24 T2 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923640391 Category: Sconces Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Bulb
Type: GU24 T2
Qty: 3
Wattage: 13
Finish: Hazel Bronze
Product Name: Three Light Sconce
UPC: 045923640391
Category: Sconces
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645335
Product Name 60-4039 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details