Capital Lighting, Inc. 60-4046 Pendants-Fabric Shade 645328

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923640469 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923640469 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4046 Pendants-Fabric Shade - 645328 - Capital Lighting, Inc.
Columbus, OH, USA
60-4046 Pendants-Fabric Shade
645328
60-4046 Pendants-Fabric Shade 645328
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923640469 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 30.87
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Hazel Bronze
Product Name: Six Light Pendant
UPC: 045923640469
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645328
Product Name 60-4046 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details