Capital Lighting, Inc. 60-4045 Pendants-Fabric Shade 645325

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.37 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640452 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.37 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640452 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4045 Pendants-Fabric Shade - 645325 - Capital Lighting, Inc.
Columbus, OH, USA
60-4045 Pendants-Fabric Shade
645325
60-4045 Pendants-Fabric Shade 645325
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.37 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640452 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.37
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923640452
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645325
Product Name 60-4045 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details