Capital Lighting, Inc. 60-4041 Sconces-Other 645323

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923640414 Category: Vanity Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923640414 Category: Vanity Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4041 Sconces-Other - 645323 - Capital Lighting, Inc.
Columbus, OH, USA
60-4041 Sconces-Other
645323
60-4041 Sconces-Other 645323
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923640414 Category: Vanity Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.62
Height: 8.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Hazel Bronze
Product Name: One Light Vanity
UPC: 045923640414
Category: Vanity
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645323
Product Name 60-4041 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details