Capital Lighting, Inc. 60-4044 Sconces-Other 645322

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Sconce UPC: 045923640445 Category: Sconces Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Sconce UPC: 045923640445 Category: Sconces Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4044 Sconces-Other - 645322 - Capital Lighting, Inc.
Columbus, OH, USA
60-4044 Sconces-Other
645322
60-4044 Sconces-Other 645322
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Sconce UPC: 045923640445 Category: Sconces Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Hazel Bronze
Product Name: Two Light Sconce
UPC: 045923640445
Category: Sconces
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645322
Product Name 60-4044 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details