Capital Lighting, Inc. 60-4431 Mini Pendants-Rod 645317

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Pendant UPC: 045923644313 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Pendant UPC: 045923644313 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4431 Mini Pendants-Rod - 645317 - Capital Lighting, Inc.
Columbus, OH, USA
60-4431 Mini Pendants-Rod
645317
60-4431 Mini Pendants-Rod 645317
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Pendant UPC: 045923644313 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazel Bronze
Product Name: One Light Pendant
UPC: 045923644313
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645317
Product Name 60-4431 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details