Capital Lighting, Inc. 60-4441 Mini Pendants-Rod 645315

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 045923644412 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 045923644412 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4441 Mini Pendants-Rod - 645315 - Capital Lighting, Inc.
Columbus, OH, USA
60-4441 Mini Pendants-Rod
645315
60-4441 Mini Pendants-Rod 645315
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 045923644412 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 045923644412
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645315
Product Name 60-4441 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details