Capital Lighting, Inc. 60-4435 Island/Pool Table-Drum Shades 645311

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923644351 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923644351 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4435 Island/Pool Table-Drum Shades - 645311 - Capital Lighting, Inc.
Columbus, OH, USA
60-4435 Island/Pool Table-Drum Shades
645311
60-4435 Island/Pool Table-Drum Shades 645311
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923644351 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923644351
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645311
Product Name 60-4435 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details