Capital Lighting, Inc. 60-4463 Bathroom Fixtures-Three Lights 645198

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923644634 Category: Vanity Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923644634 Category: Vanity Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4463 Bathroom Fixtures-Three Lights - 645198 - Capital Lighting, Inc.
Columbus, OH, USA
60-4463 Bathroom Fixtures-Three Lights
645198
60-4463 Bathroom Fixtures-Three Lights 645198
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923644634 Category: Vanity Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923644634
Category: Vanity
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645198
Product Name 60-4463 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details