Capital Lighting, Inc. 60-4062 Bathroom Fixtures-Two Lights 645178

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923640629 Category: Vanity Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923640629 Category: Vanity Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4062 Bathroom Fixtures-Two Lights - 645178 - Capital Lighting, Inc.
Columbus, OH, USA
60-4062 Bathroom Fixtures-Two Lights
645178
60-4062 Bathroom Fixtures-Two Lights 645178
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923640629 Category: Vanity Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Hazel Bronze
Product Name: Two Light Vanity
UPC: 045923640629
Category: Vanity
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645178
Product Name 60-4062 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details