Capital Lighting, Inc. 60-4066 Pendants-Fabric Shade 645171

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Pendant UPC: 045923640667 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Pendant UPC: 045923640667 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4066 Pendants-Fabric Shade - 645171 - Capital Lighting, Inc.
Columbus, OH, USA
60-4066 Pendants-Fabric Shade
645171
60-4066 Pendants-Fabric Shade 645171
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Hazel Bronze Product Name: Two Light Pendant UPC: 045923640667 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.87
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Hazel Bronze
Product Name: Two Light Pendant
UPC: 045923640667
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645171
Product Name 60-4066 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details