Capital Lighting, Inc. 60-4489 Flush Mounts-Other 645166

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923644894 Category: Flush Mounts Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923644894 Category: Flush Mounts Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4489 Flush Mounts-Other - 645166 - Capital Lighting, Inc.
Columbus, OH, USA
60-4489 Flush Mounts-Other
645166
60-4489 Flush Mounts-Other 645166
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Flush Mount UPC: 045923644894 Category: Flush Mounts Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hazel Bronze
Product Name: Six Light Flush Mount
UPC: 045923644894
Category: Flush Mounts
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645166
Product Name 60-4489 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details