Capital Lighting, Inc. 60-4481 Sconces-Other 645165

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923644818 Category: Vanity Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923644818 Category: Vanity Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4481 Sconces-Other - 645165 - Capital Lighting, Inc.
Columbus, OH, USA
60-4481 Sconces-Other
645165
60-4481 Sconces-Other 645165
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923644818 Category: Vanity Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazel Bronze
Product Name: One Light Vanity
UPC: 045923644818
Category: Vanity
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645165
Product Name 60-4481 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details