Capital Lighting, Inc. 60-4485 Island/Pool Table-4 Light + 645163

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923644856 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923644856 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4485 Island/Pool Table-4 Light + - 645163 - Capital Lighting, Inc.
Columbus, OH, USA
60-4485 Island/Pool Table-4 Light +
645163
60-4485 Island/Pool Table-4 Light + 645163
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923644856 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.62
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923644856
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645163
Product Name 60-4485 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details