Capital Lighting, Inc. 60-4368 Flush Mounts-Other 645144

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923643682 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923643682 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4368 Flush Mounts-Other - 645144 - Capital Lighting, Inc.
Columbus, OH, USA
60-4368 Flush Mounts-Other
645144
60-4368 Flush Mounts-Other 645144
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923643682 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923643682
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645144
Product Name 60-4368 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details