Capital Lighting, Inc. 60-4505 Island/Pool Table-4 Light + 645133

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923645051 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923645051 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4505 Island/Pool Table-4 Light + - 645133 - Capital Lighting, Inc.
Columbus, OH, USA
60-4505 Island/Pool Table-4 Light +
645133
60-4505 Island/Pool Table-4 Light + 645133
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923645051 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.62
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923645051
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645133
Product Name 60-4505 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details