Capital Lighting, Inc. 60-4438 Sconces-Other 645116

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923644382 Category: Sconces Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923644382 Category: Sconces Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4438 Sconces-Other - 645116 - Capital Lighting, Inc.
Columbus, OH, USA
60-4438 Sconces-Other
645116
60-4438 Sconces-Other 645116
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923644382 Category: Sconces Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Sconce
UPC: 045923644382
Category: Sconces
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645116
Product Name 60-4438 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details