Capital Lighting, Inc. 60-4439 Bathroom Fixtures-Three Lights 645114

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923644399 Category: Sconces Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923644399 Category: Sconces Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4439 Bathroom Fixtures-Three Lights - 645114 - Capital Lighting, Inc.
Columbus, OH, USA
60-4439 Bathroom Fixtures-Three Lights
645114
60-4439 Bathroom Fixtures-Three Lights 645114
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923644399 Category: Sconces Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Sconce
UPC: 045923644399
Category: Sconces
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645114
Product Name 60-4439 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details