Capital Lighting, Inc. 29171 Lamps-Table Lamps 645056

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.50 Length 38.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Walnut with Black Wash Product Name: One Light Buffet Lamp UPC: 792977291719 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.50 Length 38.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Walnut with Black Wash Product Name: One Light Buffet Lamp UPC: 792977291719 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29171 Lamps-Table Lamps - 645056 - Capital Lighting, Inc.
Columbus, OH, USA
29171 Lamps-Table Lamps
645056
29171 Lamps-Table Lamps 645056
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.50 Length 38.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Walnut with Black Wash Product Name: One Light Buffet Lamp UPC: 792977291719 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 38.50
Length 38.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Walnut with Black Wash
Product Name: One Light Buffet Lamp
UPC: 792977291719
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645056
Product Name 29171 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details