Capital Lighting, Inc. 29535 Lamps-Table Lamps 645052

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Weight: 6 Product Name: One Light Table Lamps UPC: 792977295359 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Weight: 6 Product Name: One Light Table Lamps UPC: 792977295359 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29535 Lamps-Table Lamps - 645052 - Capital Lighting, Inc.
Columbus, OH, USA
29535 Lamps-Table Lamps
645052
29535 Lamps-Table Lamps 645052
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Weight: 6 Product Name: One Light Table Lamps UPC: 792977295359 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Red
Weight: 6
Product Name: One Light Table Lamps
UPC: 792977295359
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645052
Product Name 29535 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details