Capital Lighting, Inc. 26328-1 Lamps-Table Lamps 645038

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Slate Weight: 19 Product Name: One Light Table Lamp UPC: 792977263280 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Slate Weight: 19 Product Name: One Light Table Lamp UPC: 792977263280 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26328-1 Lamps-Table Lamps - 645038 - Capital Lighting, Inc.
Columbus, OH, USA
26328-1 Lamps-Table Lamps
645038
26328-1 Lamps-Table Lamps 645038
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Slate Weight: 19 Product Name: One Light Table Lamp UPC: 792977263280 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Slate
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977263280
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645038
Product Name 26328-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details