Capital Lighting, Inc. 27662 Lamps-Table Lamps 645029

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 7 Product Name: One Light Table Lamp UPC: 792977276624 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 7 Product Name: One Light Table Lamp UPC: 792977276624 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27662 Lamps-Table Lamps - 645029 - Capital Lighting, Inc.
Columbus, OH, USA
27662 Lamps-Table Lamps
645029
27662 Lamps-Table Lamps 645029
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 7 Product Name: One Light Table Lamp UPC: 792977276624 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Red
Weight: 7
Product Name: One Light Table Lamp
UPC: 792977276624
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645029
Product Name 27662 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details