Capital Lighting, Inc. 27666 Lamps-Table Lamps 645024

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Faux Leather Weight: 10 Product Name: One Light Table Lamp UPC: 792977276662 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Faux Leather Weight: 10 Product Name: One Light Table Lamp UPC: 792977276662 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27666 Lamps-Table Lamps - 645024 - Capital Lighting, Inc.
Columbus, OH, USA
27666 Lamps-Table Lamps
645024
27666 Lamps-Table Lamps 645024
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Faux Leather Weight: 10 Product Name: One Light Table Lamp UPC: 792977276662 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Faux Leather
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977276662
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645024
Product Name 27666 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details