Capital Lighting, Inc. 28574 Lamps-Floor Lamps 645023

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 69.00 Length 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Molten Lava Glaze Weight: 39 Product Name: One Light Floor Lamp UPC: 792977285749 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 69.00 Length 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Molten Lava Glaze Weight: 39 Product Name: One Light Floor Lamp UPC: 792977285749 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28574 Lamps-Floor Lamps - 645023 - Capital Lighting, Inc.
Columbus, OH, USA
28574 Lamps-Floor Lamps
645023
28574 Lamps-Floor Lamps 645023
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 69.00 Length 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Molten Lava Glaze Weight: 39 Product Name: One Light Floor Lamp UPC: 792977285749 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 69.00
Length 69.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Molten Lava Glaze
Weight: 39
Product Name: One Light Floor Lamp
UPC: 792977285749
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645023
Product Name 28574 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details