Capital Lighting, Inc. 28627 Lamps-Floor Lamps 645022

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 65.75 Length 65.75 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Product Name: One Light Floor Lamp UPC: 792977286272 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 65.75 Length 65.75 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Product Name: One Light Floor Lamp UPC: 792977286272 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28627 Lamps-Floor Lamps - 645022 - Capital Lighting, Inc.
Columbus, OH, USA
28627 Lamps-Floor Lamps
645022
28627 Lamps-Floor Lamps 645022
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 65.75 Length 65.75 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Product Name: One Light Floor Lamp UPC: 792977286272 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 65.75
Length 65.75
Extension: 22
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Red
Product Name: One Light Floor Lamp
UPC: 792977286272
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645022
Product Name 28627 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details