Capital Lighting, Inc. 26880 Lamps-Table Lamps 645013

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268803 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268803 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26880 Lamps-Table Lamps - 645013 - Capital Lighting, Inc.
Columbus, OH, USA
26880 Lamps-Table Lamps
645013
26880 Lamps-Table Lamps 645013
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268803 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Coffee Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268803
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645013
Product Name 26880 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details