Capital Lighting, Inc. 27362-1 Lamps-Table Lamps 645012

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Red Weight: 15 Product Name: One Light Table Lamp UPC: 792977273623 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Red Weight: 15 Product Name: One Light Table Lamp UPC: 792977273623 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27362-1 Lamps-Table Lamps - 645012 - Capital Lighting, Inc.
Columbus, OH, USA
27362-1 Lamps-Table Lamps
645012
27362-1 Lamps-Table Lamps 645012
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Red Weight: 15 Product Name: One Light Table Lamp UPC: 792977273623 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Red
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273623
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645012
Product Name 27362-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details