Capital Lighting, Inc. 27365-1 Lamps-Table Lamps 645009

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977273654 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977273654 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27365-1 Lamps-Table Lamps - 645009 - Capital Lighting, Inc.
Columbus, OH, USA
27365-1 Lamps-Table Lamps
645009
27365-1 Lamps-Table Lamps 645009
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977273654 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273654
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645009
Product Name 27365-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details