Capital Lighting, Inc. 27660 Lamps-Table Lamps 645005

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.75 Length 31.75 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 792977276600 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.75 Length 31.75 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 792977276600 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27660 Lamps-Table Lamps - 645005 - Capital Lighting, Inc.
Columbus, OH, USA
27660 Lamps-Table Lamps
645005
27660 Lamps-Table Lamps 645005
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.75 Length 31.75 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 792977276600 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 31.75
Length 31.75
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Table Lamp
UPC: 792977276600
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645005
Product Name 27660 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details