Capital Lighting, Inc. 27367 Lamps-Table Lamps 645004

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 14 Product Name: One Light Table Lamp UPC: 792977273678 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 14 Product Name: One Light Table Lamp UPC: 792977273678 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27367 Lamps-Table Lamps - 645004 - Capital Lighting, Inc.
Columbus, OH, USA
27367 Lamps-Table Lamps
645004
27367 Lamps-Table Lamps 645004
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 14 Product Name: One Light Table Lamp UPC: 792977273678 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Brown
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273678
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645004
Product Name 27367 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details