Capital Lighting, Inc. 27657 Lamps-Table Lamps 645001

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany with Walnut Stained Accents Product Name: One Light Table Lamp UPC: 792977276570 Category: Lamps Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany with Walnut Stained Accents Product Name: One Light Table Lamp UPC: 792977276570 Category: Lamps Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27657 Lamps-Table Lamps - 645001 - Capital Lighting, Inc.
Columbus, OH, USA
27657 Lamps-Table Lamps
645001
27657 Lamps-Table Lamps 645001
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany with Walnut Stained Accents Product Name: One Light Table Lamp UPC: 792977276570 Category: Lamps Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Length 33.50
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany with Walnut Stained Accents
Product Name: One Light Table Lamp
UPC: 792977276570
Category: Lamps
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645001
Product Name 27657 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details