Capital Lighting, Inc. 9831NT Exterior -Wall Mount 642898

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: NT Product Name: One Light Wall Lantern UPC: 841224070963 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: NT Product Name: One Light Wall Lantern UPC: 841224070963 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9831NT Exterior -Wall Mount - 642898 - Capital Lighting, Inc.
Columbus, OH, USA
9831NT Exterior -Wall Mount
642898
9831NT Exterior -Wall Mount 642898
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: NT Product Name: One Light Wall Lantern UPC: 841224070963 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: NT
Product Name: One Light Wall Lantern
UPC: 841224070963
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642898
Product Name 9831NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details