Capital Lighting, Inc. 3934WG-433 Mid. Chandeliers-Drum Shades 642896

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Qty: 4 Wattage: 60 Finish: Winter Gold Product Name: Four Light Chandelier UPC: 841224069301 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Qty: 4 Wattage: 60 Finish: Winter Gold Product Name: Four Light Chandelier UPC: 841224069301 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3934WG-433 Mid. Chandeliers-Drum Shades - 642896 - Capital Lighting, Inc.
Columbus, OH, USA
3934WG-433 Mid. Chandeliers-Drum Shades
642896
3934WG-433 Mid. Chandeliers-Drum Shades 642896
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Qty: 4 Wattage: 60 Finish: Winter Gold Product Name: Four Light Chandelier UPC: 841224069301 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.50
Bulb
Qty: 4
Wattage: 60
Finish: Winter Gold
Product Name: Four Light Chandelier
UPC: 841224069301
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642896
Product Name 3934WG-433 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details