Capital Lighting, Inc. 9831BK Exterior -Wall Mount 642895

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Lantern UPC: 841224009321 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Lantern UPC: 841224009321 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9831BK Exterior -Wall Mount - 642895 - Capital Lighting, Inc.
Columbus, OH, USA
9831BK Exterior -Wall Mount
642895
9831BK Exterior -Wall Mount 642895
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Lantern UPC: 841224009321 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Wall Lantern
UPC: 841224009321
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642895
Product Name 9831BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details